Capital Lighting, Inc. 86300WTSST Exterior -Wall Mt./Flush 690699

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 2.3 Bulb Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 3.35 Product Name: One Light Wall Sconce UPC: 783209075771 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 2.3 Bulb Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 3.35 Product Name: One Light Wall Sconce UPC: 783209075771 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86300WTSST Exterior -Wall Mt./Flush - 690699 - Capital Lighting, Inc.
Columbus, OH, USA
86300WTSST Exterior -Wall Mt./Flush
690699
86300WTSST Exterior -Wall Mt./Flush 690699
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 2.3 Bulb Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 3.35 Product Name: One Light Wall Sconce UPC: 783209075771 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.00
Extension: 2.3
Bulb
Qty: 1
Wattage: 13
Finish: Stainless Steel
Weight: 3.35
Product Name: One Light Wall Sconce
UPC: 783209075771
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690699
Product Name 86300WTSST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details