Capital Lighting, Inc. 86303WTSST Exterior -Wall Mt./Flush 690694

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 2.3 Bulb Qty: 1 Wattage: 18 Finish: Stainless Steel Weight: 4.45 Product Name: One Light Wall Sconce UPC: 783209075795 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 2.3 Bulb Qty: 1 Wattage: 18 Finish: Stainless Steel Weight: 4.45 Product Name: One Light Wall Sconce UPC: 783209075795 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86303WTSST Exterior -Wall Mt./Flush - 690694 - Capital Lighting, Inc.
Columbus, OH, USA
86303WTSST Exterior -Wall Mt./Flush
690694
86303WTSST Exterior -Wall Mt./Flush 690694
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 2.3 Bulb Qty: 1 Wattage: 18 Finish: Stainless Steel Weight: 4.45 Product Name: One Light Wall Sconce UPC: 783209075795 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.00
Extension: 2.3
Bulb
Qty: 1
Wattage: 18
Finish: Stainless Steel
Weight: 4.45
Product Name: One Light Wall Sconce
UPC: 783209075795
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690694
Product Name 86303WTSST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details