Capital Lighting, Inc. 91500DWOI Mini Pendants-Rod 690668

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209075016 Category: Mini Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209075016 Category: Mini Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91500DWOI Mini Pendants-Rod - 690668 - Capital Lighting, Inc.
Columbus, OH, USA
91500DWOI Mini Pendants-Rod
690668
91500DWOI Mini Pendants-Rod 690668
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209075016 Category: Mini Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.17
Product Name: One Light Mini Pendant
UPC: 783209075016
Category: Mini Pendant
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690668
Product Name 91500DWOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details