Capital Lighting, Inc. E21802-20PC Flush Mounts-Bowl Style 690656

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.25 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.4 Product Name: Nine Light Flush Mount UPC: 845094032663 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.25 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.4 Product Name: Nine Light Flush Mount UPC: 845094032663 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21802-20PC Flush Mounts-Bowl Style - 690656 - Capital Lighting, Inc.
Columbus, OH, USA
E21802-20PC Flush Mounts-Bowl Style
690656
E21802-20PC Flush Mounts-Bowl Style 690656
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.25 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.4 Product Name: Nine Light Flush Mount UPC: 845094032663 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.25
Bulb
Type: G9 T4
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 15.4
Product Name: Nine Light Flush Mount
UPC: 845094032663
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690656
Product Name E21802-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details