Capital Lighting, Inc. E21308-10PC Pendants-Drum Shade 690654

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.75 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 16.5 Product Name: Nine Light Pendant UPC: 845094032731 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.75 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 16.5 Product Name: Nine Light Pendant UPC: 845094032731 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21308-10PC Pendants-Drum Shade - 690654 - Capital Lighting, Inc.
Columbus, OH, USA
E21308-10PC Pendants-Drum Shade
690654
E21308-10PC Pendants-Drum Shade 690654
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.75 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 16.5 Product Name: Nine Light Pendant UPC: 845094032731 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.75
Bulb
Type: G9 T4
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 16.5
Product Name: Nine Light Pendant
UPC: 845094032731
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690654
Product Name E21308-10PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details