Capital Lighting, Inc. E21806-20PC Sconces-Pocket 690652

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Extension: 7 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 3.74 Product Name: Three Light Wall Sconce UPC: 845094032700 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Extension: 7 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 3.74 Product Name: Three Light Wall Sconce UPC: 845094032700 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21806-20PC Sconces-Pocket - 690652 - Capital Lighting, Inc.
Columbus, OH, USA
E21806-20PC Sconces-Pocket
690652
E21806-20PC Sconces-Pocket 690652
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Extension: 7 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 3.74 Product Name: Three Light Wall Sconce UPC: 845094032700 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Extension: 7
Bulb
Type: G9 T4
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 3.74
Product Name: Three Light Wall Sconce
UPC: 845094032700
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690652
Product Name E21806-20PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details