Capital Lighting, Inc. E21804-20PC Pendants-Glass Down 690651

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.25 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 12.54 Product Name: Eight Light Pendant UPC: 845094032687 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.25 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 12.54 Product Name: Eight Light Pendant UPC: 845094032687 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21804-20PC Pendants-Glass Down - 690651 - Capital Lighting, Inc.
Columbus, OH, USA
E21804-20PC Pendants-Glass Down
690651
E21804-20PC Pendants-Glass Down 690651
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.25 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 12.54 Product Name: Eight Light Pendant UPC: 845094032687 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.25
Bulb
Type: G9 T4
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 12.54
Product Name: Eight Light Pendant
UPC: 845094032687
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690651
Product Name E21804-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details