Capital Lighting, Inc. E21090-01SN Sconces-Single Glass 690626

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 1.85 Product Name: One Light Wall Sconce UPC: 845094033141 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 1.85 Product Name: One Light Wall Sconce UPC: 845094033141 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21090-01SN Sconces-Single Glass - 690626 - Capital Lighting, Inc.
Columbus, OH, USA
E21090-01SN Sconces-Single Glass
690626
E21090-01SN Sconces-Single Glass 690626
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 1.85 Product Name: One Light Wall Sconce UPC: 845094033141 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 1.85
Product Name: One Light Wall Sconce
UPC: 845094033141
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690626
Product Name E21090-01SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details