Capital Lighting, Inc. E21092-01SN Sconces-Other 690621

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 845094033165 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 845094033165 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21092-01SN Sconces-Other - 690621 - Capital Lighting, Inc.
Columbus, OH, USA
E21092-01SN Sconces-Other
690621
E21092-01SN Sconces-Other 690621
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 845094033165 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 2.38
Product Name: One Light Wall Sconce
UPC: 845094033165
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690621
Product Name E21092-01SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details