Capital Lighting, Inc. E21050-61PL Exterior -Wall Mt./Flush 690604

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 3.76 Product Name: Wall Sconce UPC: 845094033509 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 3.76 Product Name: Wall Sconce UPC: 845094033509 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21050-61PL Exterior -Wall Mt./Flush - 690604 - Capital Lighting, Inc.
Columbus, OH, USA
E21050-61PL Exterior -Wall Mt./Flush
690604
E21050-61PL Exterior -Wall Mt./Flush 690604
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 3.76 Product Name: Wall Sconce UPC: 845094033509 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Qty: 1
Wattage: 18
Finish: Platinum
Weight: 3.76
Product Name: Wall Sconce
UPC: 845094033509
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690604
Product Name E21050-61PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details