Capital Lighting, Inc. 9092RI Exterior -Wall Mount 690591

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070772 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070772 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9092RI Exterior -Wall Mount - 690591 - Capital Lighting, Inc.
Columbus, OH, USA
9092RI Exterior -Wall Mount
690591
9092RI Exterior -Wall Mount 690591
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070772 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.25
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Iron
Product Name: One Light Wall Lantern-Dark Sky
UPC: 841224070772
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690591
Product Name 9092RI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details