Capital Lighting, Inc. 4239-288 Large Chandeliers-Glass Shade 690586

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Deep Flax Bronze Product Name: 12 Light Chandelier Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Deep Flax Bronze Product Name: 12 Light Chandelier Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
4239-288 Large Chandeliers-Glass Shade - 690586 - Capital Lighting, Inc.
Columbus, OH, USA
4239-288 Large Chandeliers-Glass Shade
690586
4239-288 Large Chandeliers-Glass Shade 690586
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Deep Flax Bronze Product Name: 12 Light Chandelier Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 36.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Deep Flax Bronze
Product Name: 12 Light Chandelier
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690586
Product Name 4239-288 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details