Capital Lighting, Inc. 9116OB Exterior -Hanging 690579

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: Three Light Hanging Lantern UPC: 841224070833 Category: Hanging Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: Three Light Hanging Lantern UPC: 841224070833 Category: Hanging Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9116OB Exterior -Hanging - 690579 - Capital Lighting, Inc.
Columbus, OH, USA
9116OB Exterior -Hanging
690579
9116OB Exterior -Hanging 690579
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Product Name: Three Light Hanging Lantern UPC: 841224070833 Category: Hanging Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Product Name: Three Light Hanging Lantern
UPC: 841224070833
Category: Hanging Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690579
Product Name 9116OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details