Capital Lighting, Inc. 9363RT Foyer/Hall Lanterns-Open Frame 690578

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Product Name: Eight Light Foyer Fixture UPC: 841224069936 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Product Name: Eight Light Foyer Fixture UPC: 841224069936 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9363RT Foyer/Hall Lanterns-Open Frame - 690578 - Capital Lighting, Inc.
Columbus, OH, USA
9363RT Foyer/Hall Lanterns-Open Frame
690578
9363RT Foyer/Hall Lanterns-Open Frame 690578
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 50.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Product Name: Eight Light Foyer Fixture UPC: 841224069936 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rustic
Product Name: Eight Light Foyer Fixture
UPC: 841224069936
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690578
Product Name 9363RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details