Capital Lighting, Inc. 9132RT Foyer/Hall Lanterns-Open Frame 690576

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070710 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070710 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9132RT Foyer/Hall Lanterns-Open Frame - 690576 - Capital Lighting, Inc.
Columbus, OH, USA
9132RT Foyer/Hall Lanterns-Open Frame
690576
9132RT Foyer/Hall Lanterns-Open Frame 690576
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070710 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Foyer Fixture
UPC: 841224070710
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690576
Product Name 9132RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details