Capital Lighting, Inc. 9131WG Foyer/Hall Lanterns-Open Frame 690574

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224070727 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224070727 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9131WG Foyer/Hall Lanterns-Open Frame - 690574 - Capital Lighting, Inc.
Columbus, OH, USA
9131WG Foyer/Hall Lanterns-Open Frame
690574
9131WG Foyer/Hall Lanterns-Open Frame 690574
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224070727 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Foyer Fixture
UPC: 841224070727
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690574
Product Name 9131WG Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details