Capital Lighting, Inc. 9132WG Foyer/Hall Lanterns-Open Frame 690573

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224070703 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224070703 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9132WG Foyer/Hall Lanterns-Open Frame - 690573 - Capital Lighting, Inc.
Columbus, OH, USA
9132WG Foyer/Hall Lanterns-Open Frame
690573
9132WG Foyer/Hall Lanterns-Open Frame 690573
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224070703 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Foyer Fixture
UPC: 841224070703
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690573
Product Name 9132WG Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details