Capital Lighting, Inc. 9361RT Foyer/Hall Lanterns-Open Frame 690572

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Foyer Fixture UPC: 841224069943 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Foyer Fixture UPC: 841224069943 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9361RT Foyer/Hall Lanterns-Open Frame - 690572 - Capital Lighting, Inc.
Columbus, OH, USA
9361RT Foyer/Hall Lanterns-Open Frame
690572
9361RT Foyer/Hall Lanterns-Open Frame 690572
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Foyer Fixture UPC: 841224069943 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic
Product Name: Four Light Foyer Fixture
UPC: 841224069943
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690572
Product Name 9361RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details