Capital Lighting, Inc. 9373RT Foyer/Hall Lanterns-Open Frame 690569

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224070369 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224070369 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9373RT Foyer/Hall Lanterns-Open Frame - 690569 - Capital Lighting, Inc.
Columbus, OH, USA
9373RT Foyer/Hall Lanterns-Open Frame
690569
9373RT Foyer/Hall Lanterns-Open Frame 690569
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224070369 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic
Product Name: Six Light Foyer Fixture
UPC: 841224070369
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690569
Product Name 9373RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details