Capital Lighting, Inc. 9386OB Exterior -Hanging 690566

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Hanging Lantern UPC: 841224070529 Category: Hanging Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Hanging Lantern UPC: 841224070529 Category: Hanging Lantern

Suppliers

Company
Product
Description
Supplier Links
9386OB Exterior -Hanging - 690566 - Capital Lighting, Inc.
Columbus, OH, USA
9386OB Exterior -Hanging
690566
9386OB Exterior -Hanging 690566
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Hanging Lantern UPC: 841224070529 Category: Hanging Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Hanging Lantern
UPC: 841224070529
Category: Hanging Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690566
Product Name 9386OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details