Capital Lighting, Inc. 9886OB Exterior -Post/Pier Head 690565

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Lantern UPC: 841224068991 Category: Post Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Lantern UPC: 841224068991 Category: Post Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9886OB Exterior -Post/Pier Head - 690565 - Capital Lighting, Inc.
Columbus, OH, USA
9886OB Exterior -Post/Pier Head
690565
9886OB Exterior -Post/Pier Head 690565
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Lantern UPC: 841224068991 Category: Post Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Post Lantern
UPC: 841224068991
Category: Post Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690565
Product Name 9886OB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details