Capital Lighting, Inc. 9885OB Exterior -Hanging 690562

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Hanging Lantern UPC: 841224069004 Category: Hanging Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Hanging Lantern UPC: 841224069004 Category: Hanging Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9885OB Exterior -Hanging - 690562 - Capital Lighting, Inc.
Columbus, OH, USA
9885OB Exterior -Hanging
690562
9885OB Exterior -Hanging 690562
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Hanging Lantern UPC: 841224069004 Category: Hanging Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Hanging Lantern
UPC: 841224069004
Category: Hanging Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690562
Product Name 9885OB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details