Capital Lighting, Inc. 9883OB Exterior -Wall Mount 690560

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern UPC: 841224068984 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern UPC: 841224068984 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9883OB Exterior -Wall Mount - 690560 - Capital Lighting, Inc.
Columbus, OH, USA
9883OB Exterior -Wall Mount
690560
9883OB Exterior -Wall Mount 690560
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Lantern UPC: 841224068984 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Lantern
UPC: 841224068984
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690560
Product Name 9883OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details