Capital Lighting, Inc. 4234-288 Mid. Chandeliers-Candle 690558

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Deep Flax Bronze Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Deep Flax Bronze Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4234-288 Mid. Chandeliers-Candle - 690558 - Capital Lighting, Inc.
Columbus, OH, USA
4234-288 Mid. Chandeliers-Candle
690558
4234-288 Mid. Chandeliers-Candle 690558
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Deep Flax Bronze Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Deep Flax Bronze
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690558
Product Name 4234-288 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details