Capital Lighting, Inc. 9370BC Foyer/Hall Lanterns-Open Frame 690549

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Basic Black Product Name: Three Light Foyer Fixture UPC: 841224070468 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Basic Black Product Name: Three Light Foyer Fixture UPC: 841224070468 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9370BC Foyer/Hall Lanterns-Open Frame - 690549 - Capital Lighting, Inc.
Columbus, OH, USA
9370BC Foyer/Hall Lanterns-Open Frame
690549
9370BC Foyer/Hall Lanterns-Open Frame 690549
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Basic Black Product Name: Three Light Foyer Fixture UPC: 841224070468 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Basic Black
Product Name: Three Light Foyer Fixture
UPC: 841224070468
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690549
Product Name 9370BC Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details