Capital Lighting, Inc. 9373BC Foyer/Hall Lanterns-Open Frame 690545

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Basic Black Product Name: Six Light Foyer Fixture UPC: 841224070376 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Basic Black Product Name: Six Light Foyer Fixture UPC: 841224070376 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9373BC Foyer/Hall Lanterns-Open Frame - 690545 - Capital Lighting, Inc.
Columbus, OH, USA
9373BC Foyer/Hall Lanterns-Open Frame
690545
9373BC Foyer/Hall Lanterns-Open Frame 690545
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Basic Black Product Name: Six Light Foyer Fixture UPC: 841224070376 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Basic Black
Product Name: Six Light Foyer Fixture
UPC: 841224070376
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690545
Product Name 9373BC Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details