Capital Lighting, Inc. 9372RT Foyer/Hall Lanterns-Open Frame 690542

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070390 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070390 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9372RT Foyer/Hall Lanterns-Open Frame - 690542 - Capital Lighting, Inc.
Columbus, OH, USA
9372RT Foyer/Hall Lanterns-Open Frame
690542
9372RT Foyer/Hall Lanterns-Open Frame 690542
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070390 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Foyer Fixture
UPC: 841224070390
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690542
Product Name 9372RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details