Capital Lighting, Inc. 12764WTPN Bathroom Fixtures-Four Lights 690499

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 4.3 Product Name: Four Light Bath Vanity UPC: 783209075405 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 4.3 Product Name: Four Light Bath Vanity UPC: 783209075405 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12764WTPN Bathroom Fixtures-Four Lights - 690499 - Capital Lighting, Inc.
Columbus, OH, USA
12764WTPN Bathroom Fixtures-Four Lights
690499
12764WTPN Bathroom Fixtures-Four Lights 690499
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 8.25 Extension: 7.8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 4.3 Product Name: Four Light Bath Vanity UPC: 783209075405 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 8.25
Extension: 7.8
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 4.3
Product Name: Four Light Bath Vanity
UPC: 783209075405
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690499
Product Name 12764WTPN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details