Capital Lighting, Inc. 21500FTSN Flush Mounts-Drum Shades 690494

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Flush Mount UPC: 783209074903 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Flush Mount UPC: 783209074903 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21500FTSN Flush Mounts-Drum Shades - 690494 - Capital Lighting, Inc.
Columbus, OH, USA
21500FTSN Flush Mounts-Drum Shades
690494
21500FTSN Flush Mounts-Drum Shades 690494
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Flush Mount UPC: 783209074903 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4.63
Product Name: Three Light Flush Mount
UPC: 783209074903
Category: Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690494
Product Name 21500FTSN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details