Capital Lighting, Inc. 21501FTSN Semi-Flush Mts.-Drum Shade 690493

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.82 Product Name: Three Light Semi-Flush Mount UPC: 783209074927 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.82 Product Name: Three Light Semi-Flush Mount UPC: 783209074927 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21501FTSN Semi-Flush Mts.-Drum Shade - 690493 - Capital Lighting, Inc.
Columbus, OH, USA
21501FTSN Semi-Flush Mts.-Drum Shade
690493
21501FTSN Semi-Flush Mts.-Drum Shade 690493
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.82 Product Name: Three Light Semi-Flush Mount UPC: 783209074927 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5.82
Product Name: Three Light Semi-Flush Mount
UPC: 783209074927
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690493
Product Name 21501FTSN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details