Capital Lighting, Inc. 21503DWOI Pendants-Bowl Style 690491

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.55 Product Name: Four Light Invert Pendant UPC: 783209074934 Category: Entry Foyer Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.55 Product Name: Four Light Invert Pendant UPC: 783209074934 Category: Entry Foyer Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21503DWOI Pendants-Bowl Style - 690491 - Capital Lighting, Inc.
Columbus, OH, USA
21503DWOI Pendants-Bowl Style
690491
21503DWOI Pendants-Bowl Style 690491
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.55 Product Name: Four Light Invert Pendant UPC: 783209074934 Category: Entry Foyer Pendant Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 14.55
Product Name: Four Light Invert Pendant
UPC: 783209074934
Category: Entry Foyer Pendant
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690491
Product Name 21503DWOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details