Capital Lighting, Inc. 21507DWOI Sconces-Single Glass 690477

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: One Light Wall Sconce UPC: 783209074996 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: One Light Wall Sconce UPC: 783209074996 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21507DWOI Sconces-Single Glass - 690477 - Capital Lighting, Inc.
Columbus, OH, USA
21507DWOI Sconces-Single Glass
690477
21507DWOI Sconces-Single Glass 690477
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: One Light Wall Sconce UPC: 783209074996 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.09
Product Name: One Light Wall Sconce
UPC: 783209074996
Category: Wall Sconce
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690477
Product Name 21507DWOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details