Capital Lighting, Inc. 22165FTSN Mid. Chandeliers-Glass Up 690470

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.00 Bulb Type: Xenon Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 20.68 Product Name: Five Light Chandelier UPC: 783209074842 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.00 Bulb Type: Xenon Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 20.68 Product Name: Five Light Chandelier UPC: 783209074842 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22165FTSN Mid. Chandeliers-Glass Up - 690470 - Capital Lighting, Inc.
Columbus, OH, USA
22165FTSN Mid. Chandeliers-Glass Up
690470
22165FTSN Mid. Chandeliers-Glass Up 690470
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.00 Bulb Type: Xenon Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 20.68 Product Name: Five Light Chandelier UPC: 783209074842 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 15.00
Bulb
Type: Xenon
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 20.68
Product Name: Five Light Chandelier
UPC: 783209074842
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690470
Product Name 22165FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details