Capital Lighting, Inc. 86197WTPL Exterior -Wall Mt./Flush 690457

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.75 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 2.38 Product Name: One Light Wall Mount UPC: 783209075573 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.75 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 2.38 Product Name: One Light Wall Mount UPC: 783209075573 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86197WTPL Exterior -Wall Mt./Flush - 690457 - Capital Lighting, Inc.
Columbus, OH, USA
86197WTPL Exterior -Wall Mt./Flush
690457
86197WTPL Exterior -Wall Mt./Flush 690457
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.75 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 2.38 Product Name: One Light Wall Mount UPC: 783209075573 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.75
Extension: 5.3
Bulb
Qty: 1
Wattage: 18
Finish: Platinum
Weight: 2.38
Product Name: One Light Wall Mount
UPC: 783209075573
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690457
Product Name 86197WTPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details