Capital Lighting, Inc. 86204WTABZ Exterior -Wall Mt./Flush 690455

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.66 Product Name: One Light Wall Mount UPC: 783209075641 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.66 Product Name: One Light Wall Mount UPC: 783209075641 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86204WTABZ Exterior -Wall Mt./Flush - 690455 - Capital Lighting, Inc.
Columbus, OH, USA
86204WTABZ Exterior -Wall Mt./Flush
690455
86204WTABZ Exterior -Wall Mt./Flush 690455
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.66 Product Name: One Light Wall Mount UPC: 783209075641 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 10.25
Extension: 4
Bulb
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 2.66
Product Name: One Light Wall Mount
UPC: 783209075641
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690455
Product Name 86204WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details