PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 3.3
Bulb
Qty: 2
Wattage: 13
Finish: Platinum
Weight: 3.43
Product Name: Two Light Wall Mount
UPC: 783209075610
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690451 |
| Product Name | 86201WTPL Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |