Capital Lighting, Inc. 39987BCPS Large Chandeliers-Candle 690442

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Plated Silver Weight: 114.64 Product Name: Six Light Chandelier UPC: 783209075252 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Plated Silver Weight: 114.64 Product Name: Six Light Chandelier UPC: 783209075252 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39987BCPS Large Chandeliers-Candle - 690442 - Capital Lighting, Inc.
Columbus, OH, USA
39987BCPS Large Chandeliers-Candle
690442
39987BCPS Large Chandeliers-Candle 690442
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Plated Silver Weight: 114.64 Product Name: Six Light Chandelier UPC: 783209075252 Category: Multi-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 48.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Plated Silver
Weight: 114.64
Product Name: Six Light Chandelier
UPC: 783209075252
Category: Multi-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690442
Product Name 39987BCPS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details