Capital Lighting, Inc. 85165GFCO Exterior -Wall Mount 690438

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Copper Oxide Weight: 8.38 Product Name: One Light Outdoor Wall Mount UPC: 783209074248 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Copper Oxide Weight: 8.38 Product Name: One Light Outdoor Wall Mount UPC: 783209074248 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85165GFCO Exterior -Wall Mount - 690438 - Capital Lighting, Inc.
Columbus, OH, USA
85165GFCO Exterior -Wall Mount
690438
85165GFCO Exterior -Wall Mount 690438
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Copper Oxide Weight: 8.38 Product Name: One Light Outdoor Wall Mount UPC: 783209074248 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Copper Oxide
Weight: 8.38
Product Name: One Light Outdoor Wall Mount
UPC: 783209074248
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690438
Product Name 85165GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details