Capital Lighting, Inc. 85160GFCO Exterior -Post/Pier Head 690431

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Copper Oxide Weight: 3.75 Product Name: One Light Outdoor Pole/Post UPC: 783209074200 Category: Outdoor Pole/Post Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Copper Oxide Weight: 3.75 Product Name: One Light Outdoor Pole/Post UPC: 783209074200 Category: Outdoor Pole/Post Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85160GFCO Exterior -Post/Pier Head - 690431 - Capital Lighting, Inc.
Columbus, OH, USA
85160GFCO Exterior -Post/Pier Head
690431
85160GFCO Exterior -Post/Pier Head 690431
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Copper Oxide Weight: 3.75 Product Name: One Light Outdoor Pole/Post UPC: 783209074200 Category: Outdoor Pole/Post Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Copper Oxide
Weight: 3.75
Product Name: One Light Outdoor Pole/Post
UPC: 783209074200
Category: Outdoor Pole/Post Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690431
Product Name 85160GFCO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details