Capital Lighting, Inc. 85162GFCO Exterior -Wall Mount 690430

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Oxide Weight: 3.97 Product Name: One Light Outdoor Wall Mount UPC: 783209074217 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Oxide Weight: 3.97 Product Name: One Light Outdoor Wall Mount UPC: 783209074217 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85162GFCO Exterior -Wall Mount - 690430 - Capital Lighting, Inc.
Columbus, OH, USA
85162GFCO Exterior -Wall Mount
690430
85162GFCO Exterior -Wall Mount 690430
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Oxide Weight: 3.97 Product Name: One Light Outdoor Wall Mount UPC: 783209074217 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Copper Oxide
Weight: 3.97
Product Name: One Light Outdoor Wall Mount
UPC: 783209074217
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690430
Product Name 85162GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details