Capital Lighting, Inc. 86195WTPL Exterior -Wall Mt./Flush 690428

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 3.96 Product Name: Two Light Wall Mount UPC: 783209075559 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 3.96 Product Name: Two Light Wall Mount UPC: 783209075559 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86195WTPL Exterior -Wall Mt./Flush - 690428 - Capital Lighting, Inc.
Columbus, OH, USA
86195WTPL Exterior -Wall Mt./Flush
690428
86195WTPL Exterior -Wall Mt./Flush 690428
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 3.96 Product Name: Two Light Wall Mount UPC: 783209075559 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Platinum
Weight: 3.96
Product Name: Two Light Wall Mount
UPC: 783209075559
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690428
Product Name 86195WTPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details