Capital Lighting, Inc. 85497TLML Exterior -Hanging 690427

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 7.06 Product Name: One Light Outdoor Hanging UPC: 783209074378 Category: Outdoor Hanging Lantern Glass: Tawny Linen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 7.06 Product Name: One Light Outdoor Hanging UPC: 783209074378 Category: Outdoor Hanging Lantern Glass: Tawny Linen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85497TLML Exterior -Hanging - 690427 - Capital Lighting, Inc.
Columbus, OH, USA
85497TLML Exterior -Hanging
690427
85497TLML Exterior -Hanging 690427
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 7.06 Product Name: One Light Outdoor Hanging UPC: 783209074378 Category: Outdoor Hanging Lantern Glass: Tawny Linen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Mottled Leather
Weight: 7.06
Product Name: One Light Outdoor Hanging
UPC: 783209074378
Category: Outdoor Hanging Lantern
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690427
Product Name 85497TLML Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details