Capital Lighting, Inc. 86192WTABZ Exterior -Wall Mt./Flush 690423

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.50 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.64 Product Name: One Light Wall Mount UPC: 783209075504 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.50 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.64 Product Name: One Light Wall Mount UPC: 783209075504 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86192WTABZ Exterior -Wall Mt./Flush - 690423 - Capital Lighting, Inc.
Columbus, OH, USA
86192WTABZ Exterior -Wall Mt./Flush
690423
86192WTABZ Exterior -Wall Mt./Flush 690423
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.50 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.64 Product Name: One Light Wall Mount UPC: 783209075504 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 9.50
Extension: 5.3
Bulb
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 2.64
Product Name: One Light Wall Mount
UPC: 783209075504
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690423
Product Name 86192WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details