Capital Lighting, Inc. 86192WTPL Exterior -Wall Mt./Flush 690421

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.50 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 2.64 Product Name: One Light Wall Mount UPC: 783209075511 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.50 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 2.64 Product Name: One Light Wall Mount UPC: 783209075511 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86192WTPL Exterior -Wall Mt./Flush - 690421 - Capital Lighting, Inc.
Columbus, OH, USA
86192WTPL Exterior -Wall Mt./Flush
690421
86192WTPL Exterior -Wall Mt./Flush 690421
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.50 Extension: 5.3 Bulb Qty: 1 Wattage: 18 Finish: Platinum Weight: 2.64 Product Name: One Light Wall Mount UPC: 783209075511 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 9.50
Extension: 5.3
Bulb
Qty: 1
Wattage: 18
Finish: Platinum
Weight: 2.64
Product Name: One Light Wall Mount
UPC: 783209075511
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690421
Product Name 86192WTPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details