Capital Lighting, Inc. 85403MCAT Exterior -Wall Mount 690411

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Artesian Bronze Weight: 4.41 Product Name: One Light Outdoor Wall Mount UPC: 783209074156 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Artesian Bronze Weight: 4.41 Product Name: One Light Outdoor Wall Mount UPC: 783209074156 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85403MCAT Exterior -Wall Mount - 690411 - Capital Lighting, Inc.
Columbus, OH, USA
85403MCAT Exterior -Wall Mount
690411
85403MCAT Exterior -Wall Mount 690411
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Artesian Bronze Weight: 4.41 Product Name: One Light Outdoor Wall Mount UPC: 783209074156 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Artesian Bronze
Weight: 4.41
Product Name: One Light Outdoor Wall Mount
UPC: 783209074156
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690411
Product Name 85403MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details