PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.00
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Artesian Bronze
Weight: 8.16
Product Name: One Light Outdoor Wall Mount
UPC: 783209074163
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690410 |
| Product Name | 85404MCAT Exterior -Wall Mount |
| Application | Residential; Outdoor |