Capital Lighting, Inc. 85482LTAP Exterior -Wall Mount 690407

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pecan Weight: 2.43 Product Name: One Light Outdoor Wall Mount UPC: 783209074279 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pecan Weight: 2.43 Product Name: One Light Outdoor Wall Mount UPC: 783209074279 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85482LTAP Exterior -Wall Mount - 690407 - Capital Lighting, Inc.
Columbus, OH, USA
85482LTAP Exterior -Wall Mount
690407
85482LTAP Exterior -Wall Mount 690407
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pecan Weight: 2.43 Product Name: One Light Outdoor Wall Mount UPC: 783209074279 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Pecan
Weight: 2.43
Product Name: One Light Outdoor Wall Mount
UPC: 783209074279
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690407
Product Name 85482LTAP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details