Capital Lighting, Inc. 85492TLML Exterior -Wall Mount 690402

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mottled Leather Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209074330 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mottled Leather Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209074330 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85492TLML Exterior -Wall Mount - 690402 - Capital Lighting, Inc.
Columbus, OH, USA
85492TLML Exterior -Wall Mount
690402
85492TLML Exterior -Wall Mount 690402
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mottled Leather Weight: 2.86 Product Name: One Light Outdoor Wall Mount UPC: 783209074330 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Mottled Leather
Weight: 2.86
Product Name: One Light Outdoor Wall Mount
UPC: 783209074330
Category: Outdoor Wall Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690402
Product Name 85492TLML Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details