Capital Lighting, Inc. 85490TLML Exterior -Post/Pier Head 690400

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 5.95 Product Name: One Light Outdoor Pole/Post UPC: 783209074323 Category: Outdoor Pole/Post Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 5.95 Product Name: One Light Outdoor Pole/Post UPC: 783209074323 Category: Outdoor Pole/Post Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85490TLML Exterior -Post/Pier Head - 690400 - Capital Lighting, Inc.
Columbus, OH, USA
85490TLML Exterior -Post/Pier Head
690400
85490TLML Exterior -Post/Pier Head 690400
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 5.95 Product Name: One Light Outdoor Pole/Post UPC: 783209074323 Category: Outdoor Pole/Post Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Mottled Leather
Weight: 5.95
Product Name: One Light Outdoor Pole/Post
UPC: 783209074323
Category: Outdoor Pole/Post Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690400
Product Name 85490TLML Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details