Capital Lighting, Inc. 66124-1 Pendants-Other 690384

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 830335010487 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 830335010487 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66124-1 Pendants-Other - 690384 - Capital Lighting, Inc.
Columbus, OH, USA
66124-1 Pendants-Other
690384
66124-1 Pendants-Other 690384
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 830335010487 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 830335010487
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690384
Product Name 66124-1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details